IC DSP 144-BGA
Manufacturer: Texas Instruments
Win Source Part Number: 1271318-TMS320LC548G
Series: TMS320C54x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 100°C (TC)
Voltage - I/O: 3.30V
Package: 144-LFBGA
Mounting: SMD
Interface: BSP, HPI, TDM
Part Status: Obsolete(EOL)
Clock Rate: 66MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 64kB
Voltage - Core: 3.30V
Family Name: TMS320LC548
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 144-BGA MICROSTAR (12x12)
Introduction Date: February 01, 1996
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PBGA144
Digital Signal Processor 144-BGA MICROSTAR Product overview: TMS320LC548GGU-66 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC548GGU-6
IC DSP 144-BGA
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320LC548GGU-66-ND | 1271318-TMS320LC548GGU-66 | TMS320LC548GGU-66 | 698-TMS320LC548GGU-66 | TMS320LC548GGU-66 |
| Product Name | DSP (Digital Signal Processors) | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC548GGU-66 | BGA Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.3V | 3.30V | 3.3V | ||
| Package Type | BGA; Other; 144-LFBGA | BGA; Other; BGA144 | Other; LFBGA | BGA; Other; 144-LFBGA | |
| Pin Count | 144 | ||||
| Clock Speed | 66 MHz | 66 MHz | 66 MHz | 66 MHz |