Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320LC543PZ2-40

Description
IC DSP 100LQFP
Request a Quote Datasheet
Description
IC DSP 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - TMS320LC543PZ2-40-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LC543PZ2-40-ND
DSP (Digital Signal Processors) TMS320LC543PZ2-40-ND
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet
 - TMS320LC543PZ2-40 - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 20MHz, PQFP100

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC543PZ2-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC543PZ2-40
DSP (Digital Signal Processors) TMS320LC543PZ2-40
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC543PZ2-40-ND TMS320LC543PZ2-40 TMS320LC543PZ2-40
Product Name DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.3V
Package Type LFQP; Other; 100-LQFP QFP; Other; QFP100 QFP; Other; 100-LQFP
Pin Count 100
Clock Speed 40 MHz 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2185LKST-160 - Lingto Electronic Limited
Specs
Clock Speed 40 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
Engine Knock Signal Processor - HIP9011ABZT - Renesas Electronics Corporation
Renesas Electronics Corporation
Specs
Package Type SOIC
View Details
DSP (Digital Signal Processors) - 150-DSPIC33AK256MC205-I/M7-ND - DigiKey
Specs
Package Type Other; 48-VFQFN Exposed Pad
Pin Count 48
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details