TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
TMS320LC542PBK2-50 -- DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments High-Performance Analog
DSP (Digital Signal Processors)
TMS320LC542PBK2-50
Description
IC DSP 128-LQFP
-
DigiKey
-
Quarktwin Technology Ltd.
-
Lingto Electronic Limited
Request a Quote
Email Supplier
Datasheet
Description
IC DSP 128-LQFP
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LC542PBK2-50-ND |
TMS320LC542PBK2-50 |
TMS320LC542PBK2-50 |
|
Product Name
|
DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V
|
|
|
|
Package Type
|
LFQP; Other; 128-LQFP
|
QFP; Other; 128-LQFP
|
|
|
Pin Count
|
128
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
Clock Speed
80 MHz
Interface Type
Host Interface, Serial Port
View Details
Data Bus
32-Bit
Package Type
Other; LQFP
Operating Temperature
0 C (32 F)
View Details
6 suppliers
Data Bus
8-Bit
Supply Voltage
2.5V; 3V; 3.3V; 3.6V
Package Type
FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details