Manufacturer: Texas Instruments
Win Source Part Number: 1271313-TMS320LC50PQ
Series: TMS320C5x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: 0°C ~ 70°C (TA)
Voltage - I/O: 3.30V
Package: 132-BQFP Bumpered
Mounting: SMD
Interface: Serial Port
Part Status: Obsolete(EOL)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (4 kB)
On-Chip RAM: 20kB
Voltage - Core: 3.30V
Family Name: TMS320LC50
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 132-BQFP (24.54x24.54)
Introduction Date: November 25, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP132
Digital Signal Processors 132-BQFP Product overview: TMS320LC50PQ57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC50PQ57 can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 1271313-TMS320LC50PQ57 | TMS320LC50PQ57 | 698-TMS320LC50PQ57 | TMS320LC50PQ57 |
| Product Name | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC50PQ57 | Dsp | DSP (Digital Signal Processors) | |
| Supply Voltage | 3.30V | 3.3V | ||
| Clock Speed | 57 MHz | 57 MHz | 57 MHz | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) |