TMS320LC50PQ50 -- EMBEDDED - DSP (DIGITAL SIGNAL PROCESSORS)
Texas Instruments
Embedded - DSP (Digital Signal Processors)
TMS320LC50PQ50
Description
IC DSP 132-BQFP
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Description
IC DSP 132-BQFP
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
TMS320LC50PQ50 |
TMS320LC50PQ50 |
|
Product Name
|
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Clock Speed
|
50 MHz
|
50 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
Embedded Timers
Clock Speed
60 MHz
MIPS
30
View Details
3 suppliers
Clock Speed
28.8 MHz
Interface Type
Host Interface, Serial Port
View Details
Package Type
Other; Bulk
Interface Type
PCM
View Details
2 suppliers