Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320LC31PQL

Description
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33MHz, PQFP132
Request a Quote Datasheet
Description
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33MHz, PQFP132
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320LC31PQL - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33MHz, PQFP132

Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 33MHz, PQFP132

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LC31PQL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC31PQL
DSP (Digital Signal Processors) TMS320LC31PQL
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320LC31PQL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320LC31PQL
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320LC31PQL
DIGITAL SIGNAL PROCESSOR, 32-BIT

DIGITAL SIGNAL PROCESSOR, 32-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC31PQL TMS320LC31PQL TMS320LC31PQL
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

OMAP-L132 C6000 DSP+ARM Processor - OMAPL132EZWTA2R - Texas Instruments
Specs
Supply Voltage 1.8V; 3.3V
Features Flash Memory
Package Type Other; NFBGA
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2101BS-50 - Lingto Electronic Limited
Specs
Clock Speed 12.5 MHz
Interface Type Host Interface, Serial Port
View Details
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details