Digital Signal Processor, 32-Bit Size, 32-Ext Bit, 40MHz, PQFP132
Digital Signal Processor 132-BQFP 0 to 85 Product overview: TMS320LC31PQ40 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC31PQ40 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 213192-TMS320LC31PQ4
Packaging: Tray
Type: Floating Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 40MHz
Non-Volatile Memory: External
On-Chip RAM: 8.25kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 132-BQFP (24.54x24.54)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | TMS320LC31PQ40 | 698-TMS320LC31PQ40 | 213192-TMS320LC31PQ40 | TMS320LC31PQ40 |
| Product Name | Dsp | Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC31PQ40 | DSP (Digital Signal Processors) | |
| Data Bus | 32-Bit | |||
| Package Type | QFP; Other; SPQFP132 | Other; BQFP | QFP; Other; 132-BQFP (24.54x24.54) | QFP; Other; 132-BQFP Bumpered |
| Supply Voltage | 3.3V | 3.30V |