Texas Instruments TMS320LC206 Digital Signal Processor TMS320LC206PZA80

Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet
Description
Digital Signal Processor 100-LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320LC206 Digital Signal Processor - TMS320LC206PZA80 - Texas Instruments
Dallas, TX, United States
TMS320LC206 Digital Signal Processor
TMS320LC206PZA80
TMS320LC206 Digital Signal Processor TMS320LC206PZA80
Digital Signal Processor 100-LQFP

Digital Signal Processor 100-LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC206PZA80
1271312-TMS320LC206PZA80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC206PZA80 1271312-TMS320LC206PZA80
Manufacturer: Texas Instruments Win Source Part Number: 1271312-TMS320LC206P ZA80 Series: TMS320C20x Packaging: Tray Type: Fixed Point Operating Temperature Range: -40°C ~ 85°C (TA) Voltage - I/O: 3.30V Package: 100-LQFP Mounting: SMD Interface: SSP, UART Clock Rate: 80MHz Non-Volatile Memory: ROM (64 kB) On-Chip RAM: 9kB Voltage - Core: 3.30V Family Name: TMS320LC206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 100-LQFP (14x14) Alternative Parts (Cross-Reference): TMS320LC206PZ80; Introduction Date: September 21, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1271312-TMS320LC206PZA80
Series: TMS320C20x
Packaging: Tray
Type: Fixed Point
Operating Temperature Range: -40°C ~ 85°C (TA)
Voltage - I/O: 3.30V
Package: 100-LQFP
Mounting: SMD
Interface: SSP, UART
Clock Rate: 80MHz
Non-Volatile Memory: ROM (64 kB)
On-Chip RAM: 9kB
Voltage - Core: 3.30V
Family Name: TMS320LC206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 100-LQFP (14x14)
Alternative Parts (Cross-Reference): TMS320LC206PZ80;
Introduction Date: September 21, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital Signal Processor 100-LQFP Product overview: TMS320LC206PZA80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC206PZA80 can be used for catalog matching and distributor lookup.

Digital Signal Processor 100-LQFP Product overview: TMS320LC206PZA80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LC206PZA80 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - 296-2013-5-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
296-2013-5-ND
DSP (Digital Signal Processors) 296-2013-5-ND
IC CMOS DSP 100LQFP

IC CMOS DSP 100LQFP

Buy Now Datasheet
DSP (Digital Signal Processors) - TMS320LC206PZA80 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LC206PZA80
DSP (Digital Signal Processors) TMS320LC206PZA80
IC CMOS DSP 100LQFP

IC CMOS DSP 100LQFP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LC206PZA80 1271312-TMS320LC206PZA80 698-TMS320LC206PZA80 296-2013-5-ND TMS320LC206PZA80
Product Name TMS320LC206 Digital Signal Processor Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LC206PZA80 Dsp DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Supply Voltage 3.30V 3.3V 3.3V
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Clock Speed 1500 MHz
Operating Temperature -40 to 125 C (-40 to 257 F)
Interface Type CANbus, I2C, McASP, SPI, UART
View Details
SM320VC5510A-EP Enhanced Product Fixed-Point Digital Signal Processor - SM32VC5510AGGWA2EP - Texas Instruments
Specs
Supply Voltage 3.3V
Clock Speed 200 MHz
MMACS 400
View Details
6 suppliers
SMJ320C40 Floating-Point Digital Signal Processors, Military - 5962-9466904QXA - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details