Texas Instruments High-Performance Analog Dsp TMS320LBC53SPZA57

Description
Digital Signal Processor 100-LQFP Product overview: TMS320LBC53SPZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZA5 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Signal Processor 100-LQFP Product overview: TMS320LBC53SPZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZA5 7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Processor 100-LQFP Product overview: TMS320LBC53SPZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZA5 7 can be used for catalog matching and distributor lookup.

Digital Signal Processor 100-LQFP Product overview: TMS320LBC53SPZA57 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZA57 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LBC53SPZA57-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
TMS320LBC53SPZA57-ND
DSP (Digital Signal Processors) TMS320LBC53SPZA57-ND
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now Datasheet
 - TMS320LBC53SPZA57 - Rochester Electronics
Newburyport, MA, United States
TMS320LBC53 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100

TMS320LBC53 - Digital Signal Processor, 16-Bit Size, 16-Ext Bit, 57.14MHz, PQFP100

Supplier's Site Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC53SPZA57
132607-TMS320LBC53SPZA57
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC53SPZA57 132607-TMS320LBC53SPZA57
Manufacturer: Texas Instruments Win Source Part Number: 132607-TMS320LBC53SP ZA57 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 57MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 8kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 132607-TMS320LBC53SPZA57
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 57MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 8kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
DSP (Digital Signal Processors) - TMS320LBC53SPZA57 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LBC53SPZA57
DSP (Digital Signal Processors) TMS320LBC53SPZA57
IC DSP 100LQFP

IC DSP 100LQFP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320LBC53SPZA57 TMS320LBC53SPZA57-ND TMS320LBC53SPZA57 132607-TMS320LBC53SPZA57 TMS320LBC53SPZA57
Product Name Dsp DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC53SPZA57 DSP (Digital Signal Processors)
Supply Voltage 3.3V 3.3V 3.30V
Package Type Other; LQFP LFQP; Other; 100-LQFP QFP; Other; LQFP100 QFP; Other; 100-LQFP (14x14) QFP; Other; 100-LQFP
Clock Speed 57 MHz 57 MHz 57 MHz 57 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2173BST-80 - Lingto Electronic Limited
Specs
Clock Speed 20 MHz
Interface Type Host Interface, Serial Port
View Details
 - PEB20570FV3.1 - Rochester Electronics
Intel Corporation
Specs
Package Type QFP; Other; LQFP100
View Details
DSC6301/6311/6331/6302/6312/6332 - DSC6300B - Microchip Technology, Inc.
Specs
Supply Voltage -3.3V; -3V; 1.71 - 3.63
Package Type Other; ['VFLGA', 'VLGA']
View Details