Texas Instruments Dsp TMS320LBC53SPZ-80

Description
IC DSP 100LQFP Product overview: TMS320LBC53SPZ-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZ-8 0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC DSP 100LQFP Product overview: TMS320LBC53SPZ-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZ-8 0 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IC DSP 100LQFP Product overview: TMS320LBC53SPZ-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZ-8 0 can be used for catalog matching and distributor lookup.

IC DSP 100LQFP Product overview: TMS320LBC53SPZ-80 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-TMS320LBC53SPZ-80 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC53SPZ-80
055301-TMS320LBC53SPZ-80
Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC53SPZ-80 055301-TMS320LBC53SPZ-80
Manufacturer: Texas Instruments Win Source Part Number: 055301-TMS320LBC53SP Z-80 Packaging: Tray Type: Fixed Point Voltage - I/O: 3.30V Mounting: SMD (SMT) Clock Rate: 80MHz Non-Volatile Memory: ROM (32 kB) On-Chip RAM: 8kB Voltage - Core: 3.30V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-LQFP (14x14) Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055301-TMS320LBC53SPZ-80
Packaging: Tray
Type: Fixed Point
Voltage - I/O: 3.30V
Mounting: SMD (SMT)
Clock Rate: 80MHz
Non-Volatile Memory: ROM (32 kB)
On-Chip RAM: 8kB
Voltage - Core: 3.30V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-LQFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number 698-TMS320LBC53SPZ-80 055301-TMS320LBC53SPZ-80
Product Name Dsp Embedded - Embedded - DSP (Digital Signal Processors) - TMS320LBC53SPZ-80
Package Type Other; Tray QFP; Other; 100-LQFP (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-21062KS-133 - Lingto Electronic Limited
Specs
Clock Speed 33 MHz
Interface Type Host Interface, Link Port, Serial Port
View Details
DSP (Digital Signal Processors) - 598-1661-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 48-LQFP
View Details
4 suppliers
DSP (Digital Signal Processors) - 150-DSPIC33CDV128MP506T-I/M9DKR-ND - DigiKey
Specs
Package Type Other; 64-PowerVFQFN
Pin Count 64
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details