Texas Instruments High-Performance Analog DSP (Digital Signal Processors) TMS320LBC51PZ

Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, PQFP100
Request a Quote Datasheet
Description
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, PQFP100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TMS320LBC51PZ - Rochester Electronics
Newburyport, MA, United States
Digital Signal Processor, 16-Bit Size, 16-Ext Bit, PQFP100

Digital Signal Processor, 16-Bit Size, 16-Ext Bit, PQFP100

Supplier's Site Datasheet
DSP (Digital Signal Processors) - TMS320LBC51PZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
TMS320LBC51PZ
DSP (Digital Signal Processors) TMS320LBC51PZ
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - TMS320LBC51PZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
TMS320LBC51PZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) TMS320LBC51PZ
DIGITAL SIGNAL PROCESSOR, 16-BIT

DIGITAL SIGNAL PROCESSOR, 16-BIT

Supplier's Site

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number TMS320LBC51PZ TMS320LBC51PZ TMS320LBC51PZ
Product Name DSP (Digital Signal Processors) Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Data Bus 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

DM3725 Digital Media Processor - DM3725CBPA - Texas Instruments
Specs
Supply Voltage 1.8V
Features Flash Memory
Package Type Other; FCBGA,POP-FCBGA
View Details
6 suppliers
Embedded - Embedded - DSP (Digital Signal Processors) - ADSP-2105BP-55 - 860488-ADSP-2105BP-55 - Win Source Electronics
Specs
Package Type PLCC; Other; 68-PLCC (24.23x24.23)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
DSP (Digital Signal Processors) - CS495303-CVZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 128-LQFP
View Details
4 suppliers