C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
Power Line Communication (PLC) Microcontroller 80-LQFP -40 to 105 Product overview: TMS320F28PLC83PNT from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28PLC83PN
Manufacturer: Texas Instruments
Win Source Part Number: 055299-TMS320F28PLC8
Packaging: Tray
Core Processor: C28x
Number of I/O: 40
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 4x12b
Family Name: TMS320F28PLC83
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 80-LQFP (12x12)
Speed(Frequency): 90MHz
Supply Voltage - Operating: 1.71 V to 3.63 V
Part Core Size: 32-Bit
Data RAM Size: 50K x 16
Alternative Parts (Cross-Reference): TMS320F28PLC83PNTR;
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
32-bit Microcontrollers - MCU Octave
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 90MHz 256KB (128K x 16) FLASH 80-LQFP (12x12)
IC MCU 32BIT 256KB FLASH 80LQFP
IC MCU 32BIT 256KB FLASH 80LQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 296-43555-ND | 685-TMS320F28PLC83PNT | 055299-TMS320F28PLC83PNT | 815-TMS320F28PLC83PNT | TMS320F28PLC83PNT | TMS320F28PLC83PNT | TMS320F28PLC83PNT |
| Product Name | Microcontrollers | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28PLC83PNT | 32-bit Microcontrollers - MCU Octave | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 90 MHz | 90 MHz | 90 MHz | 90 MHz | |||
| Bits | Other; A/D 4x12b | ||||||
| RAM | 50 KB | 100 KB | 256 KB | 50 KB | 50 KB | 50 KB | |
| ROM | 256 KB |