The TMS320F28376S is a 32-bit floating-point microcontroller designed for real-time control applications such as industrial motor drives, digital power, and electric vehicle systems. It features a 200MHz C28x CPU with an IEEE 754 single-precision FPU, TMU, and VCU-II, alongside a 200MHz CLA coprocessor for parallel execution. The device has up to 512KB of ECC-protected flash and 132KB of ECC-protected RAM, and supports 1.2V core and 3.3V I/O operation. It includes four 16-bit ADCs with up to 4.4MSPS throughput, 24 PWM channels including 16 HRPWM channels, three eQEP modules, eight SDFM channels, and a USB 2.0 interface. The TMS320F28376SPTPQ variant is packaged in a 176-pin PowerPAD HLQFP with a 26mm × 26mm package size and operates over a junction temperature range of -40°C to 125°C. It is certified to ISO 26262 up to ASIL B and IEC 61508 up to SIL 2. The package is lead-free and complies with RoHS standards.
Single-Core Delfino Microcontroller 176-HLQFP -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | TMS320F28376SPTPQ |
| Product Name | TMS320F28376S Single-Core Delfino Microcontroller |
| Clock Speed | 200 MHz |
| Features | DMA; PWM |
| Bits | 16 Bit; Other; 12 Bits |
| Number | 4 |
| RAM | 132 KB |