The TMS320F28374S is a 32-bit floating-point microcontroller for real-time control applications such as motor drives and digital power. It features a 200MHz TMS320C28x CPU with an FPU, TMU, and VCU-II, along with a 200MHz CLA coprocessor. The device includes up to 512KB of ECC-protected flash and 132KB of RAM. It integrates four 16-bit ADCs with up to 4.4MSPS throughput, 24 PWM channels including 16 high-resolution PWMs, and multiple communication interfaces including USB 2.0, dual CAN, and SPI. Packaged in a 337-ball nFBGA measuring 16mm × 16mm, it operates from -40°C to 125°C junction temperature and is AEC-Q100 qualified. Functional safety compliance includes ISO 26262 up to ASIL B and IEC 61508 up to SIL 2, with hardware integrity up to ASIL B and SIL 2.
Single-Core Delfino Microcontroller 337-NFBGA -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | TMS320F28374SZWTQ |
| Product Name | TMS320F28374S Single-Core Delfino Microcontroller |
| Clock Speed | 200 MHz |
| Features | DMA; PWM |
| Bits | Other; 12 Bits |
| Number | 4 |
| RAM | 132 KB |