DSC, 32BIT, 256K FLASH, 179BGA; Product Range:C2000 - F28x Series; Core Frequency:150MHz; Flash Memory Size:512KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.9V; DSC Case Style:BGA; No. RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 28AH5650 |
| Product Name | Dsc, 32Bit, 256K Flash, 179Bga; Product Range Texas Instruments |
| Features | RoHS |