The TMS320F28335PTPS is a high-performance real-time microcontroller optimized for industrial motor drives, digital power, and electric vehicle applications. It features a 150 MHz TMS320C28x CPU with a single-precision IEEE 754 floating-point unit, 256K × 16 flash memory, and 34K × 16 SARAM. The device includes a 12-bit ADC with 16 channels and 80-ns conversion rate, 18 PWM outputs including 6 HRPWM channels with 150-ps resolution, and supports up to 2 CAN modules, 3 SCI modules, and 2 McBSP modules. It is packaged in a 176-pin thermally enhanced low-profile quad flatpack (HLQFP) with a 24.0 mm × 24.0 mm body size and operates from -40°C to 125°C. It meets IEEE 1149.1-1990 JTAG boundary scan standards and supports 128-bit security for firmware protection.
Delfino Microcontroller 176-HLQFP
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
Manufacturer: Texas Instruments
Win Source Part Number: 1271300-TMS320F28335
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: TMS320F28335
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): SPC5746CK1MKU2; SPC5746BK1MKU2R; SPC5746BK1MKU2;
Introduction Date: April 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
32-bit DSP, 150MHz, 512KB Flash, 16 ADC, 88 GPIO, HLQFP Product overview: TMS320F28335PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28335PTPS
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
IC MCU 32BIT 512KB FLSH 176HLQFP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28335PTPS | 296-36015-ND | 1271300-TMS320F28335PTPS | 685-TMS320F28335PTPS | TMS320F28335PTPS | TMS320F28335PTPS | TMS320F28335PTPS | TMS320F28335PTPS |
| Product Name | TMS320F28335 Delfino Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28335PTPS | 32-bit 150MHz 512KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | |||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||||
| Number | 1 | |||||||
| RAM | 68 KB | 34 KB | 512 KB | 68 KB | 34 KB | 34 KB | 34 KB |