Texas Instruments TMS320F28335 Delfino Microcontroller TMS320F28335PGFA

Description
Delfino Microcontroller 176-LQFP -40 to 85
Request a Quote Datasheet
Description
Delfino Microcontroller 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28335 Delfino Microcontroller - TMS320F28335PGFA - Texas Instruments
Dallas, TX, United States
TMS320F28335 Delfino Microcontroller
TMS320F28335PGFA
TMS320F28335 Delfino Microcontroller TMS320F28335PGFA
Delfino Microcontroller 176-LQFP -40 to 85

Delfino Microcontroller 176-LQFP -40 to 85

Buy Now Datasheet
32-bit 150MHz 512KB Embedded Microcontroller MCU - 685-TMS320F28335PGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 512KB Embedded Microcontroller MCU
685-TMS320F28335PGFA
32-bit 150MHz 512KB Embedded Microcontroller MCU 685-TMS320F28335PGFA
32-bit DSP 150MHz 512KB Flash LQFP MCU Product overview: TMS320F28335PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28335PGFA can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 512KB Flash LQFP MCU Product overview: TMS320F28335PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28335PGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28335PGFA - 085187-TMS320F28335PGFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28335PGFA
085187-TMS320F28335PGFA
Embedded - Embedded - Microcontrollers - TMS320F28335PGFA 085187-TMS320F28335PGFA
Manufacturer: Texas Instruments Win Source Part Number: 085187-TMS320F28335P GFA Packaging: Tray Core Processor: C28x Number of I/O: 88 Program Memory Size: 512KB (256K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F28335 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.805 V to 1.995 V Part Core Size: 32-Bit Data RAM Size: 34K x 16 Alternative Parts (Cross-Reference): STM32F407IGT6U; STM32F439IIT6TR; STM32F407IGT6; Introduction Date: September 01, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 085187-TMS320F28335PGFA
Packaging: Tray
Core Processor: C28x
Number of I/O: 88
Program Memory Size: 512KB (256K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F28335
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.805 V to 1.995 V
Part Core Size: 32-Bit
Data RAM Size: 34K x 16
Alternative Parts (Cross-Reference): STM32F407IGT6U; STM32F439IIT6TR; STM32F407IGT6;
Introduction Date: September 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Microcontrollers - 296-23660-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-23660-ND
Microcontrollers 296-23660-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Microcontrollers - 6606654 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6606654
Microcontrollers 6606654
DSP, 32-Bit 150MHZ 150MIPS LQFP 176

DSP, 32-Bit 150MHZ 150MIPS LQFP 176

Supplier's Site
Microcontrollers - 6606654P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6606654P
Microcontrollers 6606654P
DSP, 32-Bit 150MHZ 150MIPS LQFP 176

DSP, 32-Bit 150MHZ 150MIPS LQFP 176

Supplier's Site
Microcontrollers - 9233672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9233672
Microcontrollers 9233672
DSP, 32-Bit 150MHZ 150MIPS LQFP 176

DSP, 32-Bit 150MHZ 150MIPS LQFP 176

Supplier's Site
Microcontrollers - TMS320F28335PGFA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28335PGFA
Microcontrollers TMS320F28335PGFA
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28335PGFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28335PGFA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28335PGFA
IC MCU 32BIT 512KB FLASH 176LQFP

IC MCU 32BIT 512KB FLASH 176LQFP

Supplier's Site
Microcontrollers - TMS320F28335PGFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28335PGFA
Microcontrollers TMS320F28335PGFA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 512KB (256K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F28335PGFA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F28335PGFA
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F28335PGFA
257KB 1.805V~1.995V Other series 34KB 150MHz FLASH 88 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

257KB 1.805V~1.995V Other series 34KB 150MHz FLASH 88 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28335PGFA 685-TMS320F28335PGFA 085187-TMS320F28335PGFA 296-23660-ND 6606654 6606654P TMS320F28335PGFA TMS320F28335PGFA TMS320F28335PGFA TMS320F28335PGFA
Product Name TMS320F28335 Delfino Microcontroller 32-bit 150MHz 512KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28335PGFA Microcontrollers Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM Watchdog Timer; DMA; Low Voltage Detector
Bits Other; 12-bit Other; A/D 16x12b Other; 12bit
Number 1
RAM 68 KB 68 KB 512 KB 34 KB 68 KB 34 KB 34 KB 34 KB 34 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details