Texas Instruments Standard Linear and Logic Mcu,32Bit,512K Flash,delfino,176Lqfp; Product Range Texas Instruments TMS320F28335PGFA

Description
MCU,32BIT,512K FLASH,DELFINO,176LQF P; Product Range:TMS320F28xxx Series; Core Frequency:150MHz; Flash Memory Size:512KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.9V; DSC Case RoHS Compliant: Yes
Description
MCU,32BIT,512K FLASH,DELFINO,176LQF P; Product Range:TMS320F28xxx Series; Core Frequency:150MHz; Flash Memory Size:512KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.9V; DSC Case RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mcu,32Bit,512K Flash,delfino,176Lqfp; Product Range Texas Instruments - 33AH5134 - Newark, An Avnet Company
Chicago, IL, United States
Mcu,32Bit,512K Flash,delfino,176Lqfp; Product Range Texas Instruments
33AH5134
Mcu,32Bit,512K Flash,delfino,176Lqfp; Product Range Texas Instruments 33AH5134
MCU,32BIT,512K FLASH,DELFINO,176LQF P; Product Range:TMS320F28xxx Series; Core Frequency:150MHz; Flash Memory Size:512KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.9V; DSC Case RoHS Compliant: Yes

MCU,32BIT,512K FLASH,DELFINO,176LQFP; Product Range:TMS320F28xxx Series; Core Frequency:150MHz; Flash Memory Size:512KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.9V; DSC Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 33AH5134
Product Name Mcu,32Bit,512K Flash,delfino,176Lqfp; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2238505P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details