Texas Instruments TMS320F28334 Delfino Microcontroller TMS320F28334ZJZS

Description
Delfino Microcontroller 176-BGA -40 to 125
Request a Quote Datasheet
Description
Delfino Microcontroller 176-BGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28334 Delfino Microcontroller - TMS320F28334ZJZS - Texas Instruments
Dallas, TX, United States
TMS320F28334 Delfino Microcontroller
TMS320F28334ZJZS
TMS320F28334 Delfino Microcontroller TMS320F28334ZJZS
Delfino Microcontroller 176-BGA -40 to 125

Delfino Microcontroller 176-BGA -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28334ZJZS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28334ZJZS-ND
Microcontrollers TMS320F28334ZJZS-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-BGA (15x15)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-BGA (15x15)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28334ZJZS - 797555-TMS320F28334ZJZS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28334ZJZS
797555-TMS320F28334ZJZS
Embedded - Embedded - Microcontrollers - TMS320F28334ZJZS 797555-TMS320F28334ZJZS
Manufacturer: Texas Instruments Win Source Part Number: 797555-TMS320F28334Z JZS Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 150MHz Package: 176-BGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 34K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.805 V ~ 1.995 V Family Name: TMS320F28334 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-BGA (15x15) Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T; Introduction Date: December 01, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797555-TMS320F28334ZJZS
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-BGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: TMS320F28334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-BGA (15x15)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: December 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 150MHz 256KB BGA Embedded Microcontroller MCU - 685-TMS320F28334ZJZS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB BGA Embedded Microcontroller MCU
685-TMS320F28334ZJZS
32-bit 150MHz 256KB BGA Embedded Microcontroller MCU 685-TMS320F28334ZJZS
32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, BGA Product overview: TMS320F28334ZJZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28334ZJZS can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, BGA Product overview: TMS320F28334ZJZS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28334ZJZS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28334ZJZS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28334ZJZS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28334ZJZS
IC MCU 32BIT 256KB FLASH 176BGA

IC MCU 32BIT 256KB FLASH 176BGA

Supplier's Site
IC MCU 32BIT 256KB FLASH 176BGA - 815-TMS320F28334ZJZS - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 176BGA
815-TMS320F28334ZJZS
IC MCU 32BIT 256KB FLASH 176BGA 815-TMS320F28334ZJZS
IC MCU 32BIT 256KB FLASH 176BGA

IC MCU 32BIT 256KB FLASH 176BGA

Supplier's Site
Microcontrollers - TMS320F28334ZJZS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28334ZJZS
Microcontrollers TMS320F28334ZJZS
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-BGA (15x15)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-BGA (15x15)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28334ZJZS TMS320F28334ZJZS-ND 797555-TMS320F28334ZJZS 685-TMS320F28334ZJZS TMS320F28334ZJZS 815-TMS320F28334ZJZS TMS320F28334ZJZS
Product Name TMS320F28334 Delfino Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28334ZJZS 32-bit 150MHz 256KB BGA Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 32BIT 256KB FLASH 176BGA Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 16x12b
Number 1 3
RAM 68 KB 34 KB 256 KB 68 KB 34 KB 34 KB 34 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details