The TMS320F28334PTPQ is a high-performance 32-bit microcontroller from the TMS320F2833x series, designed for real-time control applications such as motor drives, solar inverters, and electric vehicle systems. It features a 150 MHz CPU with single-precision floating-point unit, 128K × 16 flash memory, 34K × 16 SARAM, a 12-bit ADC with 80-ns conversion rate, 18 PWM outputs including 6 high-resolution PWM channels with 150-ps resolution, dual CAN, multiple UART/SPI/I2C interfaces, and a 6-channel DMA controller. The device is packaged in a 176-pin thermally enhanced low-profile quad flatpack (HLQFP) with a 24.0 mm × 24.0 mm body size and is qualified for operation from -40°C to 125°C. It supports IEEE 1149.1 JTAG boundary scan and includes 128-bit security for flash and RAM protection.
Delfino Microcontroller 176-HLQFP
Manufacturer: Texas Instruments
Win Source Part Number: 797552-TMS320F28334P
Series: Automotive, AEC-Q100, C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: TMS320F28334
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): STM32F207IGT6; STM32F207IGT6U; STM32F207ICT6; STM32F769IGT6;
Introduction Date: July 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
150MHz DSP Microcontroller, 16b, 256KB Flash, 88 I/O, HLQFP Product overview: TMS320F28334PTPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 150MHz, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28334PTPQ
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 256KB FLSH 176HLQFP
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28334PTPQ | 797552-TMS320F28334PTPQ | 685-TMS320F28334PTPQ | TMS320F28334PTPQ-ND | TMS320F28334PTPQ | TMS320F28334PTPQ |
| Product Name | TMS320F28334 Delfino Microcontroller | Embedded - Embedded - Microcontrollers - TMS320F28334PTPQ | 150MHz 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | |||||
| Bits | Other; 12-bit | Other; A/D 16x12b | ||||
| Number | 1 | |||||
| RAM | 68 KB | 256 KB | 68 KB | 34 KB | 34 KB |