Delfino Microcontroller 176-BGA -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-BGA (15x15)
Manufacturer: Texas Instruments
Win Source Part Number: 797550-TMS320F28332Z
Series: Automotive, AEC-Q100, C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 176-BGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F28332
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-BGA (15x15)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: December 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DSP 32b 100MHz 128KB FLASH BGA 16ch ADC 88 GPIO Product overview: TMS320F28332ZJZQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHz, 128KB, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 100MHz, 128KB, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28332ZJZQ
IC MCU 32BIT 128KB FLASH 176BGA
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-BGA (15x15)
IC MCU 32BIT 128KB FLASH 176BGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28332ZJZQ | TMS320F28332ZJZQ-ND | 797550-TMS320F28332ZJZQ | 685-TMS320F28332ZJZQ | TMS320F28332ZJZQ | TMS320F28332ZJZQ | TMS320F28332ZJZQ |
| Product Name | TMS320F28332 Delfino Microcontroller | Microcontrollers | Embedded - Embedded - Microcontrollers - TMS320F28332ZJZQ | 100MHz 128KB BGA Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| Features | DMA; PWM | ||||||
| Bits | Other; 12-bit | Other; A/D 16x12b | |||||
| Number | 1 | ||||||
| RAM | 52 KB | 26 KB | 128 KB | 52 KB | 26 KB | 26 KB |