Texas Instruments TMS320F28332 Delfino Microcontroller TMS320F28332PGFA

Description
Delfino Microcontroller 176-LQFP -40 to 85
Request a Quote Datasheet
Description
Delfino Microcontroller 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28332 Delfino Microcontroller - TMS320F28332PGFA - Texas Instruments
Dallas, TX, United States
TMS320F28332 Delfino Microcontroller
TMS320F28332PGFA
TMS320F28332 Delfino Microcontroller TMS320F28332PGFA
Delfino Microcontroller 176-LQFP -40 to 85

Delfino Microcontroller 176-LQFP -40 to 85

Buy Now Datasheet
 - TMS320F28332PGFA - Rochester Electronics
Newburyport, MA, United States
TMS320F28332 - Delfino Delfino 32-Bit MCU, 100MIPS, 32-Ext Bit, 100MHz, PQFP176

TMS320F28332 - Delfino Delfino 32-Bit MCU, 100MIPS, 32-Ext Bit, 100MHz, PQFP176

Supplier's Site Datasheet
Microcontrollers - TMS320F28332PGFA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28332PGFA-ND
Microcontrollers TMS320F28332PGFA-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28332PGFA - 055297-TMS320F28332PGFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28332PGFA
055297-TMS320F28332PGFA
Embedded - Embedded - Microcontrollers - TMS320F28332PGFA 055297-TMS320F28332PGFA
Manufacturer: Texas Instruments Win Source Part Number: 055297-TMS320F28332P GFA Packaging: Tray Core Processor: C28x Number of I/O: 88 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 26K x 16 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055297-TMS320F28332PGFA
Packaging: Tray
Core Processor: C28x
Number of I/O: 88
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 26K x 16
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-TMS320F28332PGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F28332PGFA
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F28332PGFA
32-bit DSP, 100MHz, 128KB Flash, 16 ADC, 88 GPIO, LQFP Product overview: TMS320F28332PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28332PGFA can be used for catalog matching and distributor lookup.

32-bit DSP, 100MHz, 128KB Flash, 16 ADC, 88 GPIO, LQFP Product overview: TMS320F28332PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28332PGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28332PGFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28332PGFA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28332PGFA
IC MCU 32BIT 128KB FLASH 176LQFP

IC MCU 32BIT 128KB FLASH 176LQFP

Supplier's Site
Microcontrollers - TMS320F28332PGFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28332PGFA
Microcontrollers TMS320F28332PGFA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28332PGFA TMS320F28332PGFA TMS320F28332PGFA-ND 055297-TMS320F28332PGFA 685-TMS320F28332PGFA TMS320F28332PGFA TMS320F28332PGFA
Product Name TMS320F28332 Delfino Microcontroller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28332PGFA 32-bit 100MHz 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features DMA; PWM
Bits Other; 12-bit Other; A/D 16x12b
Number 1
RAM 52 KB 26 KB 128 KB 52 KB 26 KB 26 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CR16MAS9VJE9/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers