Texas Instruments Standard Linear and Logic TMS320F28332PGFA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Data Bus Width = 32bit RAM Size = 52 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 176
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Data Bus Width = 32bit RAM Size = 52 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 176
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8184878 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Data Bus Width = 32bit RAM Size = 52 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 176

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Data Bus Width = 32bit
RAM Size = 52 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 176

Supplier's Site
 - 8184878P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 100MHz Data Bus Width = 32bit RAM Size = 52 kB Instruction Set Architecture = DSP Program Memory Size = 128 kB Program Memory Type = Flash Numeric and Arithmetic Format = Floating Point Mounting Type = Surface Mount Package Type = LQFP Pin Count = 176 Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 100MHz
Data Bus Width = 32bit
RAM Size = 52 kB
Instruction Set Architecture = DSP
Program Memory Size = 128 kB
Program Memory Type = Flash
Numeric and Arithmetic Format = Floating Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 176
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 8184878
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

SM320C6727B-EP Enhanced Product Floating-Point Digital Signal Processor - SM320C6727BGDHMEP - Texas Instruments
Specs
Supply Voltage 3.3V
Operating Temperature -55 to 125 C (-67 to 257 F)
Interface Type I²C; SPI
View Details
7 suppliers
Embedded - DSP (Digital Signal Processors) - ADSP-2185LBST-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Host Interface, Serial Port
View Details
DSP (Digital Signal Processors) - CS496102-CQZR-ND - DigiKey
Specs
Data Bus 32-Bit
Supply Voltage 1.8V; 3.3V
Package Type LFQP; Other; 144-LQFP
View Details
5 suppliers
DSP (Digital Signal Processors) - DSPIC30F6013A20IP-ND - DigiKey
Specs
Data Bus 16-Bit
Package Type TQFP; Other; 80-TQFP
Pin Count 80
View Details