DSC, 32BIT, 512KB, 150MHZ, 1.9V, BGA-176; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:512KB; No. of I/O s:88I/O s; Embedded Interface Type:CAN, I2C, SPI, UART; Core Supply Voltage:1.9V; DSC Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 40AH5455 |
| Product Name | Dsc, 32Bit, 512Kb, 150Mhz, 1.9V, Bga-176; Product Range Texas Instruments |
| Features | RoHS |