Texas Instruments TMS320F28234 Digital Signal Controller TMS320F28234ZHHA

Description
Digital Signal Controller 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
Digital Signal Controller 179-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28234 Digital Signal Controller - TMS320F28234ZHHA - Texas Instruments
Dallas, TX, United States
TMS320F28234 Digital Signal Controller
TMS320F28234ZHHA
TMS320F28234 Digital Signal Controller TMS320F28234ZHHA
Digital Signal Controller 179-BGA MICROSTAR -40 to 85

Digital Signal Controller 179-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - TMS320F28234ZHHA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28234ZHHA-ND
Microcontrollers TMS320F28234ZHHA-ND
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28234ZHHA - 797540-TMS320F28234ZHHA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28234ZHHA
797540-TMS320F28234ZHHA
Embedded - Embedded - Microcontrollers - TMS320F28234ZHHA 797540-TMS320F28234ZHHA
Manufacturer: Texas Instruments Win Source Part Number: 797540-TMS320F28234Z HHA Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 150MHz Package: 179-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 34K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.805 V ~ 1.995 V Family Name: TMS320F28234 Categories: Integrated Circuits (ICs) Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T; Introduction Date: November 01, 2008 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797540-TMS320F28234ZHHA
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 179-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: TMS320F28234
Categories: Integrated Circuits (ICs)
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): MAX32600-W00+TW; MAX32625IWY+W; MAX32600-W00+W; MAX32600-W00+T;
Introduction Date: November 01, 2008
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-TMS320F28234ZHHA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F28234ZHHA
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F28234ZHHA
32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, LFBGA Product overview: TMS320F28234ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28234ZHHA can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, LFBGA Product overview: TMS320F28234ZHHA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28234ZHHA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28234ZHHA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28234ZHHA
Microcontrollers TMS320F28234ZHHA
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28234ZHHA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28234ZHHA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28234ZHHA
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site
Microcontrollers - TMS320F28234ZHHA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28234ZHHA
Microcontrollers TMS320F28234ZHHA
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28234ZHHA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28234ZHHA
Embedded - Microcontrollers TMS320F28234ZHHA
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28234ZHHA TMS320F28234ZHHA-ND 797540-TMS320F28234ZHHA 685-TMS320F28234ZHHA TMS320F28234ZHHA TMS320F28234ZHHA TMS320F28234ZHHA TMS320F28234ZHHA
Product Name TMS320F28234 Digital Signal Controller Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F28234ZHHA 32-bit 150MHz 256KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 68 KB 34 KB 256 KB 68 KB 34 KB 34 KB 34 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART I2C, SPI, UART, SCI, USART, EBI/EMI, CAN
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23Y98AWM/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6135IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details