Texas Instruments TMS320F28234 Digital Signal Controller TMS320F28234PTPS

Description
Digital Signal Controller 176-HLQFP -40 to 125
Request a Quote Datasheet
Description
Digital Signal Controller 176-HLQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28234 Digital Signal Controller - TMS320F28234PTPS - Texas Instruments
Dallas, TX, United States
TMS320F28234 Digital Signal Controller
TMS320F28234PTPS
TMS320F28234 Digital Signal Controller TMS320F28234PTPS
Digital Signal Controller 176-HLQFP -40 to 125

Digital Signal Controller 176-HLQFP -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F28234PTPS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F28234PTPS-ND
Microcontrollers TMS320F28234PTPS-ND
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-TMS320F28234PTPS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F28234PTPS
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F28234PTPS
32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, HLQFP Product overview: TMS320F28234PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28234PTPS can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 150MHz, 256KB Flash, 16ch 12b ADC, HLQFP Product overview: TMS320F28234PTPS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28234PTPS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F28234PTPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28234PTPS
Microcontrollers TMS320F28234PTPS
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)

Buy Now
MCU 32-bit C2000 C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray - 815-TMS320F28234PTPS - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit C2000 C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray
815-TMS320F28234PTPS
MCU 32-bit C2000 C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray 815-TMS320F28234PTPS
MCU 32-bit C2000 C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray

MCU 32-bit C2000 C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray

Supplier's Site
Embedded - Microcontrollers - TMS320F28234PTPS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28234PTPS
Embedded - Microcontrollers TMS320F28234PTPS
IC MCU 32BIT 256KB FLSH 176HLQFP

IC MCU 32BIT 256KB FLSH 176HLQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28234PTPS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F28234PTPS
Microcontrollers TMS320F28234PTPS
IC MCU 32BIT 256KB FLSH 176HLQFP

IC MCU 32BIT 256KB FLSH 176HLQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28234PTPS TMS320F28234PTPS-ND 685-TMS320F28234PTPS TMS320F28234PTPS 815-TMS320F28234PTPS TMS320F28234PTPS TMS320F28234PTPS
Product Name TMS320F28234 Digital Signal Controller Microcontrollers 32-bit 150MHz 256KB Embedded Microcontroller MCU Microcontrollers MCU 32-bit C2000 C28x RISC 256KB Flash 1.9V/3.3V 176-Pin HLQFP EP Tray Embedded - Microcontrollers Microcontrollers
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz
Features DMA; PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 68 KB 34 KB 68 KB 34 KB 34 KB 34 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART I2C, SPI, UART, USART, SCI, EBI/EMI, CAN I²C; SPI; SCI; UART; USART; CAN, EBI/EMI, I2C, SCI, SPI, UART, USART
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1120RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers