The TMS320F28234PTPQ is a high-performance digital signal controller from Texas Instruments, designed for real-time control applications. It operates at a maximum clock speed of 150 MHz and features a 32-bit CPU architecture with support for IEEE 754 single-precision floating-point operations. The device includes 128KB of flash memory and 34KB of static RAM, along with a variety of integrated peripherals such as up to 18 PWM outputs, multiple serial communication interfaces (including SPI, I2C, and CAN), and a 12-bit ADC with 16 channels. This controller supports advanced debugging features and includes a six-channel DMA controller to enhance data handling efficiency. It is packaged in a 176-pin thermally enhanced low-profile quad flatpack (HLQFP) and is rated for operation in temperatures ranging from -40°C to 125°C, making it suitable for automotive and industrial applications. The TMS320F28234PTPQ is particularly well-suited for applications in motor control, power delivery, and automation systems, providing a robust solution for engineers seeking reliable performance in demanding environments.
Digital Signal Controller 176-HLQFP -40 to 125
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)
32-bit DSP 150MHz 256KB Flash 16ch 12b ADC HLQFP Product overview: TMS320F28234PTPQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28234PTPQ
Manufacturer: Texas Instruments
Win Source Part Number: 797539-TMS320F28234P
Series: Automotive, AEC-Q100, C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 176-LQFP Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 34K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.805 V ~ 1.995 V
Family Name: TMS320F28234
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-HLQFP (24x24)
Alternative Parts (Cross-Reference): STM32F207IGT6; STM32F207IGT7; STM32F207IFT6; STM32F769IGT6 ;
Introduction Date: July 01, 2010
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-HLQFP (24x24)
IC MCU 32BIT 256KB FLSH 176HLQFP
IC MCU 32BIT 256KB FLSH 176HLQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F28234PTPQ | 296-47728-ND | 685-TMS320F28234PTPQ | 797539-TMS320F28234PTPQ | TMS320F28234PTPQ | TMS320F28234PTPQ | TMS320F28234PTPQ |
| Product Name | TMS320F28234 Digital Signal Controller | Microcontrollers | 32-bit 150MHz 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F28234PTPQ | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz | 150 MHz | ||
| Features | DMA; PWM | ||||||
| Bits | Other; 1 16-Ch 12-Bit | Other; A/D 16x12b | |||||
| RAM | 68 KB | 34 KB | 68 KB | 256 KB | 34 KB | 34 KB | |
| Serial Interface | I²C; SPI; UART | CAN; SPI; SCI; UART; USART | I2C, SPI, UART, USART, SCI, EBI/EMI, CAN |