Texas Instruments High-Performance Analog Microcontrollers TMS320F28232ZAYA

Description
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-NFBGA (12x12)
Request a Quote Datasheet
Description
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-NFBGA (12x12)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-TMS320F28232ZAYA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-TMS320F28232ZAYA-ND
Microcontrollers 296-TMS320F28232ZAYA-ND
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-NFBGA (12x12)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-NFBGA (12x12)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F28232ZAYA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F28232ZAYA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F28232ZAYA
IC MCU 32BIT 128KB FLSH 179NFBGA

IC MCU 32BIT 128KB FLSH 179NFBGA

Supplier's Site
Microcontrollers - TMS320F28232ZAYA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28232ZAYA
Microcontrollers TMS320F28232ZAYA
C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-NFBGA (12x12)

C28x C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 179-NFBGA (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F28232ZAYA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F28232ZAYA
Embedded - Microcontrollers TMS320F28232ZAYA
IC MCU 32BIT 128KB FLSH 179NFBGA

IC MCU 32BIT 128KB FLSH 179NFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-TMS320F28232ZAYA-ND TMS320F28232ZAYA TMS320F28232ZAYA TMS320F28232ZAYA
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 26 KB 26 KB 26 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6126IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details