Texas Instruments TMS320F28232 Digital Signal Controller TMS320F28232PGFA

Description
Digital Signal Controller 176-LQFP -40 to 85
Request a Quote Datasheet
Description
Digital Signal Controller 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F28232 Digital Signal Controller - TMS320F28232PGFA - Texas Instruments
Dallas, TX, United States
TMS320F28232 Digital Signal Controller
TMS320F28232PGFA
TMS320F28232 Digital Signal Controller TMS320F28232PGFA
Digital Signal Controller 176-LQFP -40 to 85

Digital Signal Controller 176-LQFP -40 to 85

Buy Now Datasheet
Microcontrollers - 296-41935-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-41935-5-ND
Microcontrollers 296-41935-5-ND
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-TMS320F28232PGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F28232PGFA
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F28232PGFA
32-bit DSP MCU, 100MHz, 128KB Flash, 16ch 12b ADC, LQFP Product overview: TMS320F28232PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28232PGFA can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 128KB Flash, 16ch 12b ADC, LQFP Product overview: TMS320F28232PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F28232PGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F28232PGFA - 1271293-TMS320F28232PGFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F28232PGFA
1271293-TMS320F28232PGFA
Embedded - Embedded - Microcontrollers - TMS320F28232PGFA 1271293-TMS320F28232PGFA
Manufacturer: Texas Instruments Win Source Part Number: 1271293-TMS320F28232 PGFA Series: C2000 C28x Delfino Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: C28x Speed: 100MHz Package: 176-LQFP Core Size: 32-Bit Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 88 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 26K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F28232 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 176-LQFP (24x24) Alternative Parts (Cross-Reference): STM32F407IGT6U; STM32F439IIT6TR; STM32F427IIT6TR; Introduction Date: September 01, 2008 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271293-TMS320F28232PGFA
Series: C2000 C28x Delfino
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 176-LQFP
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 88
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 26K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F28232
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 176-LQFP (24x24)
Alternative Parts (Cross-Reference): STM32F407IGT6U; STM32F439IIT6TR; STM32F427IIT6TR;
Introduction Date: September 01, 2008
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
TMS320F28232PGFA
Embedded - Microcontrollers TMS320F28232PGFA
IC MCU 32BIT 128KB FLASH 176LQFP

IC MCU 32BIT 128KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F28232PGFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F28232PGFA
Microcontrollers TMS320F28232PGFA
C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Delfino™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F28232PGFA 296-41935-5-ND 685-TMS320F28232PGFA 1271293-TMS320F28232PGFA TMS320F28232PGFA TMS320F28232PGFA
Product Name TMS320F28232 Digital Signal Controller Microcontrollers 32-bit 100MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F28232PGFA Embedded - Microcontrollers Microcontrollers
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Features DMA; PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 52 KB 26 KB 52 KB 128 KB 26 KB
Serial Interface I²C; SPI; UART CAN; SPI; SCI; UART; USART I2C, SPI, CAN, UART, USART, SCI, EBI/EMI
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC430F6143IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers