Texas Instruments Standard Linear and Logic Digital Signal Controller-Dsc 32 Bit 256Kb 150Mhz 1.89V Lqfp-176; Product Range Texas Instruments TMS320F2812PGFS

Description
DIGITAL SIGNAL CONTROLLER-DSC 32 BIT 256KB 150MHZ 1.89V LQFP-176; Product Range:C2000 - F28x Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; DSC Case Style:LQFP RoHS Compliant: Yes
Description
DIGITAL SIGNAL CONTROLLER-DSC 32 BIT 256KB 150MHZ 1.89V LQFP-176; Product Range:C2000 - F28x Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; DSC Case Style:LQFP RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc 32 Bit 256Kb 150Mhz 1.89V Lqfp-176; Product Range Texas Instruments - 82H5853 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc 32 Bit 256Kb 150Mhz 1.89V Lqfp-176; Product Range Texas Instruments
82H5853
Digital Signal Controller-Dsc 32 Bit 256Kb 150Mhz 1.89V Lqfp-176; Product Range Texas Instruments 82H5853
DIGITAL SIGNAL CONTROLLER-DSC 32 BIT 256KB 150MHZ 1.89V LQFP-176; Product Range:C2000 - F28x Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; DSC Case Style:LQFP RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC 32 BIT 256KB 150MHZ 1.89V LQFP-176; Product Range:C2000 - F28x Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; DSC Case Style:LQFP RoHS Compliant: Yes

Supplier's Site
Digital Signal Controller-Dsc 32 Bit 256; Msl Texas Instruments - 29AH8021 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc 32 Bit 256; Msl Texas Instruments
29AH8021
Digital Signal Controller-Dsc 32 Bit 256; Msl Texas Instruments 29AH8021
DIGITAL SIGNAL CONTROLLER-DSC 32 BIT 256; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC 32 BIT 256; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 82H5853
Product Name Digital Signal Controller-Dsc 32 Bit 256Kb 150Mhz 1.89V Lqfp-176; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Optic Smoke IC I/O W/Hush - A5358CA-T - Allegro MicroSystems Inc.
View Details
6 suppliers
Human Machine Interface (HMI) - 762-5303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Encoders, Decoders, Converters - 54185AJ/B - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Inverter - 74AHC3G04DC,125 - Nexperia B.V.
Specs
Technology CMOS
Features RoHS
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
View Details