Texas Instruments Standard Linear and Logic Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments TMS320F2812PGFQ

Description
IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes
Description
IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments - 28AH5648 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments
28AH5648
Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments 28AH5648
IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes

IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AH5648
Product Name Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4551SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - 54ACT373FM-MLS - Rochester Electronics
Texas Instruments
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details