Texas Instruments Standard Linear and Logic TMS320F2812PGFA

Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote
Description
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 9236845 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site
 - 7093908P - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP Delivery on production packaging - Punnet. This product is non-returnable.

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Delivery on production packaging - Punnet. This product is non-returnable.

Supplier's Site
 - 7093908 - RS Components, Ltd.
Corby, Northants, United Kingdom
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing. Maximum Frequency = 150MHz Device Million Instructions per Second = 150MIPS Data Bus Width = 32bit RAM Size = 36 kB Instruction Set Architecture = Harvard Program Memory Size = 256 kB Program Memory Type = Flash EEPROM Numeric and Arithmetic Format = Fixed Point Mounting Type = Surface Mount Package Type = LQFP

Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Device Million Instructions per Second = 150MIPS
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 256 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Digital Signal Processors (DSP)
Product Number 9236845
Data Bus 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - DSP (Digital Signal Processors) - ADSP-2181KS-115 - Lingto Electronic Limited
Specs
Clock Speed 28.8 MHz
Interface Type Synchronous Serial Port (SSP)
View Details
Dsp - 698-DVC5416PGE160IDWLD - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Pin Count 144
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details
Dsp - 698-HD49815TF-E - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Package Type Other; Bulk
View Details
5 suppliers