Texas Instruments TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812PGFA

Description
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2812 32-Bit Digital Signal Controller with Flash - TMS320F2812PGFA - Texas Instruments
Dallas, TX, United States
TMS320F2812 32-Bit Digital Signal Controller with Flash
TMS320F2812PGFA
TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812PGFA
32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 176-LQFP -40 to 85

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-TMS320F2812PGFA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F2812PGFA
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F2812PGFA
32-bit DSP 150MHz 256KB FLASH LQFP Product overview: TMS320F2812PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812PGFA can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 256KB FLASH LQFP Product overview: TMS320F2812PGFA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812PGFA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-15990-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15990-ND
Microcontrollers 296-15990-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2812PGFA - 033295-TMS320F2812PGFA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2812PGFA
033295-TMS320F2812PGFA
Embedded - Embedded - Microcontrollers - TMS320F2812PGFA 033295-TMS320F2812PGFA
Manufacturer: Texas Instruments Win Source Part Number: 033295-TMS320F2812PG FA Packaging: Tray Core Processor: C28x Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F2812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 176-LQFP (24x24) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.81 V to 2 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Alternative Parts (Cross-Reference): TMS320F2812PGFAG4; TMS320F2812PBKA; TMS320F2812ZHHA; TMS320F2812GHHA; Introduction Date: August 01, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Application Field: Used in Automation & Process Control

Manufacturer: Texas Instruments
Win Source Part Number: 033295-TMS320F2812PGFA
Packaging: Tray
Core Processor: C28x
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F2812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 176-LQFP (24x24)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Alternative Parts (Cross-Reference): TMS320F2812PGFAG4; TMS320F2812PBKA; TMS320F2812ZHHA; TMS320F2812GHHA;
Introduction Date: August 01, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F2812PGFA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F2812PGFA
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F2812PGFA
256KB 1.81V~2V Other series 150MHz 56 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 1.81V~2V Other series 150MHz 56 LQFP-176(24x24) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
TMS320F2812PGFA
Embedded - Microcontrollers TMS320F2812PGFA
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2812PGFA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2812PGFA
Microcontrollers TMS320F2812PGFA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 176-LQFP (24x24)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2812PGFA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2812PGFA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2812PGFA
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site
Microcontrollers - TMS320F2812PGFA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2812PGFA
Microcontrollers TMS320F2812PGFA
IC MCU 32BIT 256KB FLASH 176LQFP

IC MCU 32BIT 256KB FLASH 176LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2812PGFA 685-TMS320F2812PGFA 296-15990-ND 033295-TMS320F2812PGFA TMS320F2812PGFA TMS320F2812PGFA TMS320F2812PGFA TMS320F2812PGFA TMS320F2812PGFA
Product Name TMS320F2812 32-Bit Digital Signal Controller with Flash 32-bit 150MHz 256KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2812PGFA Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM Watchdog Timer; DMA; Low Voltage Detector
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b Other; 12bit
RAM 36 KB 36 KB 18 KB 256 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products