IC, DSP 150 MHZ, SMD; Product Range:TMS320 Series; Core Frequency:150MHz; Flash Memory Size:256KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. of Pins:176Pins; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 28AH5647 |
| Product Name | Ic, Dsp 150 Mhz, Smd; Product Range Texas Instruments |
| Features | RoHS |