Texas Instruments TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812GHHQ

Description
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2812 32-Bit Digital Signal Controller with Flash - TMS320F2812GHHQ - Texas Instruments
Dallas, TX, United States
TMS320F2812 32-Bit Digital Signal Controller with Flash
TMS320F2812GHHQ
TMS320F2812 32-Bit Digital Signal Controller with Flash TMS320F2812GHHQ
32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 179-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Microcontrollers - 296-17279-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17279-ND
Microcontrollers 296-17279-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
32-bit 150MHz 256KB Embedded Microcontroller MCU - 685-TMS320F2812GHHQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F2812GHHQ
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F2812GHHQ
32-bit DSP MCU, 150MHz, 256KB Flash, 16 ADC, 56 GPIO, LFBGA Product overview: TMS320F2812GHHQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812GHHQ can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 150MHz, 256KB Flash, 16 ADC, 56 GPIO, LFBGA Product overview: TMS320F2812GHHQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2812GHHQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2812GHHQ - 1271289-TMS320F2812GHHQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2812GHHQ
1271289-TMS320F2812GHHQ
Embedded - Embedded - Microcontrollers - TMS320F2812GHHQ 1271289-TMS320F2812GHHQ
Manufacturer: Texas Instruments Win Source Part Number: 1271289-TMS320F2812G HHQ Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 150MHz Package: 179-LFBGA Core Size: 32-Bit Connectivity: CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART Peripherals: DMA, POR, PWM, WDT Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.81 V ~ 2 V Family Name: TMS320F2812 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 179-BGA MicroStar (12x12) Alternative Parts (Cross-Reference): TMS320F2812PBKS; TMS320F2812PBKQ; TMS320F2812PGFS; Introduction Date: April 01, 2001 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1271289-TMS320F2812GHHQ
Series: Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 150MHz
Package: 179-LFBGA
Core Size: 32-Bit
Connectivity: CAN, EBI/EMI, McBSP, SCI, SPI, UART/USART
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.81 V ~ 2 V
Family Name: TMS320F2812
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 179-BGA MicroStar (12x12)
Alternative Parts (Cross-Reference): TMS320F2812PBKS; TMS320F2812PBKQ; TMS320F2812PGFS;
Introduction Date: April 01, 2001
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F2812GHHQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2812GHHQ
Microcontrollers TMS320F2812GHHQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 179-BGA MicroStar (12x12)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2812GHHQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2812GHHQ
Embedded - Microcontrollers TMS320F2812GHHQ
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site Datasheet
Microcontrollers - TMS320F2812GHHQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2812GHHQ
Microcontrollers TMS320F2812GHHQ
IC MCU 32BIT 256KB FLASH 179BGA

IC MCU 32BIT 256KB FLASH 179BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2812GHHQ 296-17279-ND 685-TMS320F2812GHHQ 1271289-TMS320F2812GHHQ TMS320F2812GHHQ TMS320F2812GHHQ TMS320F2812GHHQ
Product Name TMS320F2812 32-Bit Digital Signal Controller with Flash Microcontrollers 32-bit 150MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2812GHHQ Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 36 KB 256 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

8-bit 8BIT 1KB Embedded Microcontroller MCU - 685-COP8SAA720M9B - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.0640 KB
Package Type Other; Tube/Rail
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC2540TF256RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1111F32RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details