The TMS320F2812GBBAR is a high-performance digital signal processor (DSP) from the TMS320C28x family, designed for demanding control applications. It operates at a maximum clock speed of 150 MHz and features a 32-bit CPU capable of executing 16 vó 16 and 32 vó 32 multiply-accumulate operations. The device includes up to 128K vó 16 bits of flash memory, 1K vó 16 bits of OTP ROM, and multiple blocks of single-access RAM, providing ample on-chip memory for complex algorithms. This DSP is equipped with a 12-bit ADC with 16 channels, supporting fast conversion rates of 80 ns at 12.5 MSPS, making it suitable for applications requiring high-speed data acquisition. It also features various motor control peripherals, including two event managers and multiple serial communication interfaces such as SPI, UART, eCAN, and McBSP, enhancing its versatility in industrial and automotive applications. The TMS320F2812GBBAR supports low-power modes, making it efficient for battery-operated devices. It is available in a 179-ball MicroStar BGA package and operates within a temperature range of -40°C to 85°C. This DSP is suitable for applications in advanced driver assistance systems (ADAS), electric vehicles, factory automation, and more, making it a robust choice for engineers looking for a reliable processing solution.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors)
Series: Automotive, AEC-Q100, C2000™ C28x Fixed-Point
Package: Tape & Reel (TR)
Product Status: Active
Type: Floating Point
Interface: CAN, EBI/EMI, McBSP, SCI, SPI, UART
Clock Rate: 150MHz
Operating Temperature: -40°C ~ 85°C (TA)
IC MCU
IC MCU
IC MCU
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) | Digital Signal Processors (DSP) |
| Product Number | 296-TMS320F2812GBBARTR-ND | TMS320F2812GBBAR | TMS320F2812GBBAR | |
| Product Name | Integrated Circuits (ICs) Embedded DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | DSP (Digital Signal Processors) | Embedded - DSP (Digital Signal Processors) |
| Clock Speed | 150 MHz | 150 MHz | 150 MHz | 150 MHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Interface Type | SPI; UART; SCI; CAN, EBI/EMI, McBSP, SCI, SPI, UART | SPI; UART; SCI | SPI; UART; SCI; CAN, EBI/EMI, McBSP, SCI, SPI, UART | SPI; UART; SCI; CAN, EBI/EMI, McBSP, SCI, SPI, UART |
| Supply Voltage | 3.3V |