Texas Instruments TMS320F2811 32-Bit Digital Signal Controller with Flash TMS320F2811PBKS

Description
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2811 32-Bit Digital Signal Controller with Flash - TMS320F2811PBKS - Texas Instruments
Dallas, TX, United States
TMS320F2811 32-Bit Digital Signal Controller with Flash
TMS320F2811PBKS
TMS320F2811 32-Bit Digital Signal Controller with Flash TMS320F2811PBKS
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F2811PBKS
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F2811PBKS
32-bit DSP 150MHz 256KB Flash LQFP Product overview: TMS320F2811PBKS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2811PBKS can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 256KB Flash LQFP Product overview: TMS320F2811PBKS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2811PBKS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2811PBKS - 373988-TMS320F2811PBKS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2811PBKS
373988-TMS320F2811PBKS
Embedded - Embedded - Microcontrollers - TMS320F2811PBKS 373988-TMS320F2811PBKS
Manufacturer: Texas Instruments Win Source Part Number: 373988-TMS320F2811PB KS Packaging: Tray Core Processor: C28x Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 128-LQFP (14x14) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.81 V to 2 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 373988-TMS320F2811PBKS
Packaging: Tray
Core Processor: C28x
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 128-LQFP (14x14)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 296-32767-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-32767-ND
Microcontrollers 296-32767-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2811PBKS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2811PBKS
Microcontrollers TMS320F2811PBKS
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

Buy Now
Microcontrollers - TMS320F2811PBKS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2811PBKS
Microcontrollers TMS320F2811PBKS
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2811PBKS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2811PBKS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2811PBKS
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2811PBKS 685-TMS320F2811PBKS 373988-TMS320F2811PBKS 296-32767-ND TMS320F2811PBKS TMS320F2811PBKS TMS320F2811PBKS
Product Name TMS320F2811 32-Bit Digital Signal Controller with Flash 32-bit 150MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2811PBKS Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 256 KB 18 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers