Texas Instruments TMS320F2811 32-Bit Digital Signal Controller with Flash TMS320F2811PBKA

Description
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2811 32-Bit Digital Signal Controller with Flash - TMS320F2811PBKA - Texas Instruments
Dallas, TX, United States
TMS320F2811 32-Bit Digital Signal Controller with Flash
TMS320F2811PBKA
TMS320F2811 32-Bit Digital Signal Controller with Flash TMS320F2811PBKA
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz 256KB Embedded Microcontroller MCU
685-TMS320F2811PBKA
32-bit 150MHz 256KB Embedded Microcontroller MCU 685-TMS320F2811PBKA
DSP 32-bit 150MHz 256KB FLASH LQFP Microcontroller Product overview: TMS320F2811PBKA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2811PBKA can be used for catalog matching and distributor lookup.

DSP 32-bit 150MHz 256KB FLASH LQFP Microcontroller Product overview: TMS320F2811PBKA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2811PBKA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2811PBKA - 085451-TMS320F2811PBKA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2811PBKA
085451-TMS320F2811PBKA
Embedded - Embedded - Microcontrollers - TMS320F2811PBKA 085451-TMS320F2811PBKA
Manufacturer: Texas Instruments Win Source Part Number: 085451-TMS320F2811PB KA Packaging: Tube/Rail Core Processor: C28x Number of I/O: 56 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F2811 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 128-LQFP (14x14) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.81 V to 2 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Alternative Parts (Cross-Reference): TMS320F2811PGFA; TMS320F2811GHHA ; TMS320F2811ZHHA; TMS320F2811PBKS; Introduction Date: October 10, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 085451-TMS320F2811PBKA
Packaging: Tube/Rail
Core Processor: C28x
Number of I/O: 56
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F2811
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 128-LQFP (14x14)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Alternative Parts (Cross-Reference): TMS320F2811PGFA; TMS320F2811GHHA ; TMS320F2811ZHHA; TMS320F2811PBKS;
Introduction Date: October 10, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Microcontrollers - 296-15988-5-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-15988-5-ND
Microcontrollers 296-15988-5-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2811PBKA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2811PBKA
Embedded - Microcontrollers TMS320F2811PBKA
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2811PBKA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2811PBKA
Microcontrollers TMS320F2811PBKA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 256KB (128K x 16) FLASH 128-LQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2811PBKA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2811PBKA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2811PBKA
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site
Microcontrollers - TMS320F2811PBKA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2811PBKA
Microcontrollers TMS320F2811PBKA
IC MCU 32BIT 256KB FLASH 128LQFP

IC MCU 32BIT 256KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2811PBKA 685-TMS320F2811PBKA 085451-TMS320F2811PBKA 296-15988-5-ND TMS320F2811PBKA TMS320F2811PBKA TMS320F2811PBKA TMS320F2811PBKA
Product Name TMS320F2811 32-Bit Digital Signal Controller with Flash 32-bit 150MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2811PBKA Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 36 KB 256 KB 18 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
928MHz QFN Embedded Microcontroller MCU - 879-CC1110F32RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, SPI, 3-WIRE
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC1121RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details