Texas Instruments TMS320F2810 32-Bit Digital Signal Controller with Flash TMS320F2810PBKQ

Description
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2810 32-Bit Digital Signal Controller with Flash - TMS320F2810PBKQ - Texas Instruments
Dallas, TX, United States
TMS320F2810 32-Bit Digital Signal Controller with Flash
TMS320F2810PBKQ
TMS320F2810 32-Bit Digital Signal Controller with Flash TMS320F2810PBKQ
32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125

32-Bit Digital Signal Controller with Flash 128-LQFP -40 to 125

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2810PBKQ - 033293-TMS320F2810PBKQ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2810PBKQ
033293-TMS320F2810PBKQ
Embedded - Embedded - Microcontrollers - TMS320F2810PBKQ 033293-TMS320F2810PBKQ
Manufacturer: Texas Instruments Win Source Part Number: 033293-TMS320F2810PB KQ Packaging: Tray Core Processor: C28x Number of I/O: 56 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F2810 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 128-LQFP (14x14) Speed(Frequency): 150MHz Supply Voltage - Operating: 1.81 V to 2 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Introduction Date: May 10, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 033293-TMS320F2810PBKQ
Packaging: Tray
Core Processor: C28x
Number of I/O: 56
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F2810
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 128-LQFP (14x14)
Speed(Frequency): 150MHz
Supply Voltage - Operating: 1.81 V to 2 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Introduction Date: May 10, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
32-bit 150MHz 128KB Embedded Microcontroller MCU
685-TMS320F2810PBKQ
32-bit 150MHz 128KB Embedded Microcontroller MCU 685-TMS320F2810PBKQ
32-bit DSP 150MHz 128KB Flash LQFP 16 ADC 56 GPIO Product overview: TMS320F2810PBKQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2810PBKQ can be used for catalog matching and distributor lookup.

32-bit DSP 150MHz 128KB Flash LQFP 16 ADC 56 GPIO Product overview: TMS320F2810PBKQ from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 150MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 150MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2810PBKQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 296-17277-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-17277-ND
Microcontrollers 296-17277-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2810PBKQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2810PBKQ
Microcontrollers TMS320F2810PBKQ
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 150MHz 128KB (64K x 16) FLASH 128-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - TMS320F2810PBKQ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2810PBKQ
Embedded - Microcontrollers TMS320F2810PBKQ
IC MCU 32BIT 128KB FLASH 128LQFP

IC MCU 32BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2810PBKQ - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2810PBKQ
Microcontrollers TMS320F2810PBKQ
IC MCU 32BIT 128KB FLASH 128LQFP

IC MCU 32BIT 128KB FLASH 128LQFP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2810PBKQ 033293-TMS320F2810PBKQ 685-TMS320F2810PBKQ 296-17277-ND TMS320F2810PBKQ TMS320F2810PBKQ TMS320F2810PBKQ
Product Name TMS320F2810 32-Bit Digital Signal Controller with Flash Embedded - Embedded - Microcontrollers - TMS320F2810PBKQ 32-bit 150MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 150 MHz 150 MHz 150 MHz 150 MHz 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 128 KB 36 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2650F128RGZR - 1159460-CC2650F128RGZR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers