Texas Instruments Standard Linear and Logic Ic, Dsp 150 Mhz, Smd; Product Range Texas Instruments TMS320F2810PBKA

Description
IC, DSP 150 MHZ, SMD; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:128KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. of Pins:128Pins; RoHS Compliant: Yes
Description
IC, DSP 150 MHZ, SMD; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:128KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. of Pins:128Pins; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsp 150 Mhz, Smd; Product Range Texas Instruments - 29AH1544 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsp 150 Mhz, Smd; Product Range Texas Instruments
29AH1544
Ic, Dsp 150 Mhz, Smd; Product Range Texas Instruments 29AH1544
IC, DSP 150 MHZ, SMD; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:128KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. of Pins:128Pins; RoHS Compliant: Yes

IC, DSP 150 MHZ, SMD; Product Range:TMS320F28xx Series; Core Frequency:150MHz; Flash Memory Size:128KB; No. of I/O s:56I/O s; Embedded Interface Type:CAN, SCI, SPI; Core Supply Voltage:1.9V; DSC Case Style:LQFP; No. of Pins:128Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 29AH1544
Product Name Ic, Dsp 150 Mhz, Smd; Product Range Texas Instruments
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CLWTR-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; "16-SOIC (0.295"", 7.50mm Width)"
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2580733 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
Pins 3 #
View Details