Texas Instruments TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809ZGMS

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2809 32-Bit Digital Signal Controller with Flash - TMS320F2809ZGMS - Texas Instruments
Dallas, TX, United States
TMS320F2809 32-Bit Digital Signal Controller with Flash
TMS320F2809ZGMS
TMS320F2809 32-Bit Digital Signal Controller with Flash TMS320F2809ZGMS
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Microcontrollers - TMS320F2809ZGMS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TMS320F2809ZGMS-ND
Microcontrollers TMS320F2809ZGMS-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
32-bit 100MHz 256KB Embedded Microcontroller MCU - 685-TMS320F2809ZGMS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 256KB Embedded Microcontroller MCU
685-TMS320F2809ZGMS
32-bit 100MHz 256KB Embedded Microcontroller MCU 685-TMS320F2809ZGMS
DSP 32-bit 100MHz 256KB Flash LFBGA 16 ADC 35 GPIO Product overview: TMS320F2809ZGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809ZGMS can be used for catalog matching and distributor lookup.

DSP 32-bit 100MHz 256KB Flash LFBGA 16 ADC 35 GPIO Product overview: TMS320F2809ZGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2809ZGMS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2809ZGMS - 797531-TMS320F2809ZGMS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2809ZGMS
797531-TMS320F2809ZGMS
Embedded - Embedded - Microcontrollers - TMS320F2809ZGMS 797531-TMS320F2809ZGMS
Manufacturer: Texas Instruments Win Source Part Number: 797531-TMS320F2809ZG MS Series: C2000 C28x Fixed-Point Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: C28x Speed: 100MHz Package: 100-LFBGA Core Size: 32-Bit Connectivity: CAN, I2C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (128K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Data Converters: A/D 16x12b Oscillator Type: Internal Supply Voltage: 1.71 V ~ 1.89 V Family Name: TMS320F2809 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1) Alternative Parts (Cross-Reference): TMS320F2809GGMS; TMS320F2809PZQ; TMS320F2809PZS; TMS320F2809ZGMA; Introduction Date: May 10, 2007 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797531-TMS320F2809ZGMS
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (128K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2809
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1)
Alternative Parts (Cross-Reference): TMS320F2809GGMS; TMS320F2809PZQ; TMS320F2809PZS; TMS320F2809ZGMA;
Introduction Date: May 10, 2007
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - TMS320F2809ZGMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2809ZGMS
Microcontrollers TMS320F2809ZGMS
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 256KB (128K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2809ZGMS TMS320F2809ZGMS-ND 685-TMS320F2809ZGMS 797531-TMS320F2809ZGMS TMS320F2809ZGMS
Product Name TMS320F2809 32-Bit Digital Signal Controller with Flash Microcontrollers 32-bit 100MHz 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2809ZGMS Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 36 KB 256 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5708BCBDJAR - ODG (Origin Data Global)
Specs
Clock Speed 667 MHz
Package Type Other; 538-LFBGA, FCBGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details