DSP, C2000, 128K X 16 FLASH, LQFP100; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:256KB; No. of I/O s:35I/O s; Embedded Interface Type:CAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 28AH5646 |
| Product Name | Dsp, C2000, 128K X 16 Flash, Lqfp100; Product Range Texas Instruments |
| Features | RoHS |