32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
32-bit DSP MCU, 100MHz, 128KB Flash, LFBGA, -40 to 125°C Product overview: TMS320F2808ZGMS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808ZGMS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797527-TMS320F2808ZG
Series: C2000 C28x Fixed-Point
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: C28x
Speed: 100MHz
Package: 100-LFBGA
Core Size: 32-Bit
Connectivity: CAN, I2C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Data Converters: A/D 16x12b
Oscillator Type: Internal
Supply Voltage: 1.71 V ~ 1.89 V
Family Name: TMS320F2808
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-BGA MICROSTAR (10.1x10.1)
Alternative Parts (Cross-Reference): TMS320F2808GGMS; TMS320F2808PZQ; TMS320F2808PZS; TMS320F2808ZGMS; TMS320F2808ZGMA;
Introduction Date: February 13, 2006
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 100BGA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)
IC MCU 32BIT 128KB FLASH 100BGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TMS320F2808ZGMS | 685-TMS320F2808ZGMS | 797527-TMS320F2808ZGMS | TMS320F2808ZGMS | TMS320F2808ZGMS | TMS320F2808ZGMS |
| Product Name | TMS320F2808 32-Bit Digital Signal Controller with Flash | 32-bit 100MHz 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - TMS320F2808ZGMS | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Features | PWM | |||||
| Bits | Other; 1 16-Ch 12-Bit | |||||
| RAM | 36 KB | 36 KB | 128 KB | 18 KB | 18 KB | 18 KB |