Texas Instruments TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808ZGMA

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2808 32-Bit Digital Signal Controller with Flash - TMS320F2808ZGMA - Texas Instruments
Dallas, TX, United States
TMS320F2808 32-Bit Digital Signal Controller with Flash
TMS320F2808ZGMA
TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808ZGMA
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 85

Buy Now Datasheet
Microcontrollers - 296-18336-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18336-ND
Microcontrollers 296-18336-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2808ZGMA - 213189-TMS320F2808ZGMA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2808ZGMA
213189-TMS320F2808ZGMA
Embedded - Embedded - Microcontrollers - TMS320F2808ZGMA 213189-TMS320F2808ZGMA
Manufacturer: Texas Instruments Win Source Part Number: 213189-TMS320F2808ZG MA Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-BGA MICROSTAR (10.1x10.1) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Alternative Parts (Cross-Reference): TMS320F2808PZA; TMS320F2808GGMA; TMS320F2808PZS; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213189-TMS320F2808ZGMA
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-BGA MICROSTAR (10.1x10.1)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Alternative Parts (Cross-Reference): TMS320F2808PZA; TMS320F2808GGMA; TMS320F2808PZS;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-TMS320F2808ZGMA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F2808ZGMA
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F2808ZGMA
32-bit DSP MCU, 100MHz, 128KB Flash, 16 ADCs, LFBGA Product overview: TMS320F2808ZGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808ZGMA can be used for catalog matching and distributor lookup.

32-bit DSP MCU, 100MHz, 128KB Flash, 16 ADCs, LFBGA Product overview: TMS320F2808ZGMA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808ZGMA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TMS320F2808ZGMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2808ZGMA
Microcontrollers TMS320F2808ZGMA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Microcontrollers - TMS320F2808ZGMA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2808ZGMA
Microcontrollers TMS320F2808ZGMA
IC MCU 32BIT 128KB FLASH 100BGA

IC MCU 32BIT 128KB FLASH 100BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2808ZGMA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2808ZGMA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2808ZGMA
IC MCU 32BIT 128KB FLASH 100BGA

IC MCU 32BIT 128KB FLASH 100BGA

Supplier's Site
Embedded - Microcontrollers - TMS320F2808ZGMA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2808ZGMA
Embedded - Microcontrollers TMS320F2808ZGMA
IC MCU 32BIT 128KB FLASH 100BGA

IC MCU 32BIT 128KB FLASH 100BGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2808ZGMA 296-18336-ND 213189-TMS320F2808ZGMA 685-TMS320F2808ZGMA TMS320F2808ZGMA TMS320F2808ZGMA TMS320F2808ZGMA TMS320F2808ZGMA
Product Name TMS320F2808 32-Bit Digital Signal Controller with Flash Microcontrollers Embedded - Embedded - Microcontrollers - TMS320F2808ZGMA 32-bit 100MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 36 KB 18 KB 128 KB 36 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-COPCJ842-CGT/WM/EPDB2102 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.1280 KB
Supply Voltage 2.5 to 6 volts
View Details
4 suppliers