IC, SM DSP CONTROLLER W/ FLASH, 32BIT; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 28AH5645 |
| Product Name | Ic, Sm Dsp Controller W/ Flash, 32Bit; Product Range Texas Instruments |
| Features | RoHS |