Texas Instruments High-Performance Analog Microcontrollers TMS320F2808PZAR

Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
Request a Quote Datasheet
Description
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 296-53254-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-53254-6-ND
Microcontrollers 296-53254-6-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-53254-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-53254-1-ND
Microcontrollers 296-53254-1-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - 296-53254-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-53254-2-ND
Microcontrollers 296-53254-2-ND
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368647-TMS320F2808PZAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368647-TMS320F2808PZAR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368647-TMS320F2808PZAR
Win Source Part Number: 1368647-TMS320F2808P ZAR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100, C2000™ C28x Piccolo™ Package: Tape & Reel Product Status: Active Package / Case: 100-LQFP Supplier Device Package: 100-LQFP (14x14) Base Product Number: TMS320 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 100MHz Number of I/O: 35 Core Processor: C28x Core Size: 32-Bit Single-Core Connectivity: CANbus, I²C, SCI, SPI, UART/USART Peripherals: POR, PWM, WDT Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH RAM Size: 18K x 16 Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V Data Converters: A/D 16x12b Oscillator Type: Internal

Win Source Part Number: 1368647-TMS320F2808PZAR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100, C2000™ C28x Piccolo™
Package: Tape & Reel
Product Status: Active
Package / Case: 100-LQFP
Supplier Device Package: 100-LQFP (14x14)
Base Product Number: TMS320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 35
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V
Data Converters: A/D 16x12b
Oscillator Type: Internal

Buy Now Datasheet
Singapore, Singapore
Industrial 32-bit 35MHz 128KB Embedded Microcontroller MCU
685-TMS320F2808PZAR
Industrial 32-bit 35MHz 128KB Embedded Microcontroller MCU 685-TMS320F2808PZAR
DSP 32-bit MCU, 35MHz, 128KB Flash, 12 PWM, 100-LQFP, Industrial Product overview: TMS320F2808PZAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 35MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 35MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808PZAR can be used for catalog matching and distributor lookup.

DSP 32-bit MCU, 35MHz, 128KB Flash, 12 PWM, 100-LQFP, Industrial Product overview: TMS320F2808PZAR from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 35MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 35MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808PZAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F2808PZAR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2808PZAR
Embedded - Microcontrollers TMS320F2808PZAR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2808PZAR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2808PZAR
Microcontrollers TMS320F2808PZAR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2808PZAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2808PZAR
Microcontrollers TMS320F2808PZAR
C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2808PZAR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2808PZAR
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2808PZAR
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 296-53254-6-ND 1368647-TMS320F2808PZAR 685-TMS320F2808PZAR TMS320F2808PZAR TMS320F2808PZAR TMS320F2808PZAR TMS320F2808PZAR
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Industrial 32-bit 35MHz 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 35 MHz 100 MHz 100 MHz 100 MHz
Bits Other; A/D 16x12b
RAM 18 KB 128 KB 18 KB 18 KB 18 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F32RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - C161SL25MAAFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
6 suppliers