Texas Instruments Standard Linear and Logic Ic, 16Bit Dsp, Smd, Lqfp100, 320; Product Range Texas Instruments TMS320F2808PZA

Description
IC, 16BIT DSP, SMD, LQFP100, 320; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No.RoHS Compliant: Yes
Description
IC, 16BIT DSP, SMD, LQFP100, 320; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No.RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, 16Bit Dsp, Smd, Lqfp100, 320; Product Range Texas Instruments - 28AH5644 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 16Bit Dsp, Smd, Lqfp100, 320; Product Range Texas Instruments
28AH5644
Ic, 16Bit Dsp, Smd, Lqfp100, 320; Product Range Texas Instruments 28AH5644
IC, 16BIT DSP, SMD, LQFP100, 320; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No.RoHS Compliant: Yes

IC, 16BIT DSP, SMD, LQFP100, 320; Product Range:TMS320F28xx Series; Core Frequency:100MHz; Flash Memory Size:128KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SCI, SPI; Core Supply Voltage:1.8V; DSC Case Style:LQFP; No.RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 28AH5644
Product Name Ic, 16Bit Dsp, Smd, Lqfp100, 320; Product Range Texas Instruments
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI32193-A-GM1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Unbuffered inverter - 74AHC1GU04GW,115 - Nexperia B.V.
Specs
Technology CMOS
Device Type Buffer
Supply Voltage 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; Other; 2.0 - 5.5
View Details
Line Interface ICs - 1907361 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS; ESD Protected
View Details
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details