Texas Instruments TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808PZA

Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2808 32-Bit Digital Signal Controller with Flash - TMS320F2808PZA - Texas Instruments
Dallas, TX, United States
TMS320F2808 32-Bit Digital Signal Controller with Flash
TMS320F2808PZA
TMS320F2808 32-Bit Digital Signal Controller with Flash TMS320F2808PZA
32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

32-Bit Digital Signal Controller with Flash 100-LQFP -40 to 85

Buy Now Datasheet
Digital Signal Processors - 1025577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
1025577
Digital Signal Processors 1025577
DSP,32 bit,128Kb flash,36Kb RAM,LFQP100

DSP,32 bit,128Kb flash,36Kb RAM,LFQP100

Supplier's Site
Digital Signal Processors - 6195659 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6195659
Digital Signal Processors 6195659
DSP,32 bit,128Kb flash,36Kb RAM,LFQP100

DSP,32 bit,128Kb flash,36Kb RAM,LFQP100

Supplier's Site
Digital Signal Processors - 6195659P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Signal Processors
6195659P
Digital Signal Processors 6195659P
DSP,32 bit,128Kb flash,36Kb RAM,LFQP100

DSP,32 bit,128Kb flash,36Kb RAM,LFQP100

Supplier's Site
32-bit 100MHz 128KB Embedded Microcontroller MCU - 685-TMS320F2808PZA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz 128KB Embedded Microcontroller MCU
685-TMS320F2808PZA
32-bit 100MHz 128KB Embedded Microcontroller MCU 685-TMS320F2808PZA
32-bit DSP 100MHz 128KB FLASH LQFP 100-Pin Product overview: TMS320F2808PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808PZA can be used for catalog matching and distributor lookup.

32-bit DSP 100MHz 128KB FLASH LQFP 100-Pin Product overview: TMS320F2808PZA from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100MHz, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808PZA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - TMS320F2808PZA - 085541-TMS320F2808PZA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TMS320F2808PZA
085541-TMS320F2808PZA
Embedded - Embedded - Microcontrollers - TMS320F2808PZA 085541-TMS320F2808PZA
Manufacturer: Texas Instruments Win Source Part Number: 085541-TMS320F2808PZ A Packaging: Tray Core Processor: C28x Number of I/O: 35 Program Memory Size: 128KB (64K x 16) Program Memory Type: FLASH Data Converters: A/D 16x12b Family Name: TMS320F2808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-LQFP (14x14) Speed(Frequency): 100MHz Supply Voltage - Operating: 1.71 V to 1.89 V Part Core Size: 32-Bit Data RAM Size: 18K x 16 Alternative Parts (Cross-Reference): TMS320F2808GGMA; TMS320F2808ZGMA; TMS320F2808PZS; Introduction Date: December 12, 2005 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 085541-TMS320F2808PZA
Packaging: Tray
Core Processor: C28x
Number of I/O: 35
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
Data Converters: A/D 16x12b
Family Name: TMS320F2808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-LQFP (14x14)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 1.71 V to 1.89 V
Part Core Size: 32-Bit
Data RAM Size: 18K x 16
Alternative Parts (Cross-Reference): TMS320F2808GGMA; TMS320F2808ZGMA; TMS320F2808PZS;
Introduction Date: December 12, 2005
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 296-18334-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18334-ND
Microcontrollers 296-18334-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Microcontrollers - TMS320F2808PZA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
TMS320F2808PZA
Microcontrollers TMS320F2808PZA
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - TMS320F2808PZA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2808PZA
Embedded - Microcontrollers TMS320F2808PZA
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - TMS320F2808PZA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2808PZA
Microcontrollers TMS320F2808PZA
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2808PZA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2808PZA
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2808PZA
IC MCU 32BIT 128KB FLASH 100LQFP

IC MCU 32BIT 128KB FLASH 100LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - TMS320F2808PZA - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
TMS320F2808PZA
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) TMS320F2808PZA
128KB 1.71V~1.89V Other series 100MHz 35 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.71V~1.89V Other series 100MHz 35 LQFP-100(14x14) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2808PZA 1025577 6195659P 685-TMS320F2808PZA 085541-TMS320F2808PZA 296-18334-ND TMS320F2808PZA TMS320F2808PZA TMS320F2808PZA TMS320F2808PZA TMS320F2808PZA
Product Name TMS320F2808 32-Bit Digital Signal Controller with Flash Digital Signal Processors Digital Signal Processors 32-bit 100MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TMS320F2808PZA Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM Watchdog Timer; Low Voltage Detector
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b Other; 12bit
RAM 36 KB 36 KB 36 KB 36 KB 128 KB 18 KB 18 KB 18 KB 18 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details