C2000™ 32-bit MCU with 100-MHz, 128-kb flash, 12 PWM 100-NFBGA -40 to 125 Product overview: TMS320F2808GBAS from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TMS320F2808GBAS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1355754-TMS320F2808G
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Texas Instruments
Series: C2000™ C28x Piccolo™
Package: Tray
Product Status: Active
Package / Case: 100-LFBGA
Supplier Device Package: 100-NFBGA (10x10)
Base Product Number: TMS320
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Affected
ECCN: 3A991A2
Speed: 100MHz
Number of I/O: 35
Core Processor: C28x
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, SCI, SPI, UART/USART
Peripherals: POR, PWM, WDT
Program Memory Size: 128KB (64K x 16)
Program Memory Type: FLASH
RAM Size: 18K x 16
Voltage - Supply (Vcc/Vdd): 1.71V ~ 1.89V
Data Converters: A/D 16x12b
Oscillator Type: Internal
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-NFBGA (10x10)
C28x C2000™ C28x Piccolo™ Microcontroller IC 32-Bit Single-Core 100MHz 128KB (64K x 16) FLASH 100-NFBGA (10x10)
IC MCU 32BIT 128KB FLSH 100NFBGA
IC MCU 32BIT 128KB FLSH 100NFBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-TMS320F2808GBAS | 1355754-TMS320F2808GBAS | 296-TMS320F2808GBAS-ND | TMS320F2808GBAS | TMS320F2808GBAS | TMS320F2808GBAS |
| Product Name | 32-bit Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | ||
| RAM | 128 KB | 18 KB | 18 KB | 18 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||
| Supply Voltage | 1.71 to 1.89 volts | 1.71 to 1.89 volts | 1.89 volts |