Texas Instruments TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806ZGMS

Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet
Description
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMS320F2806 32-Bit Digital Signal Controller with Flash - TMS320F2806ZGMS - Texas Instruments
Dallas, TX, United States
TMS320F2806 32-Bit Digital Signal Controller with Flash
TMS320F2806ZGMS
TMS320F2806 32-Bit Digital Signal Controller with Flash TMS320F2806ZGMS
32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

32-Bit Digital Signal Controller with Flash 100-BGA MICROSTAR -40 to 125

Buy Now Datasheet
Microcontrollers - 296-18331-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
296-18331-ND
Microcontrollers 296-18331-ND
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Microcontrollers - TMS320F2806ZGMS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TMS320F2806ZGMS
Microcontrollers TMS320F2806ZGMS
C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

C28x Automotive, AEC-Q100, C2000™ C28x Fixed-Point Microcontroller IC 32-Bit Single-Core 100MHz 64KB (32K x 16) FLASH 100-BGA MICROSTAR (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - TMS320F2806ZGMS - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TMS320F2806ZGMS
Embedded - Microcontrollers TMS320F2806ZGMS
IC MCU 32BIT 64KB FLASH 100BGA

IC MCU 32BIT 64KB FLASH 100BGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TMS320F2806ZGMS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TMS320F2806ZGMS
Integrated Circuits (ICs) - Embedded - Microcontrollers TMS320F2806ZGMS
IC MCU 32BIT 64KB FLASH 100BGA

IC MCU 32BIT 64KB FLASH 100BGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TMS320F2806ZGMS 296-18331-ND TMS320F2806ZGMS TMS320F2806ZGMS TMS320F2806ZGMS
Product Name TMS320F2806 32-Bit Digital Signal Controller with Flash Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit Other; A/D 16x12b
RAM 20 KB 10 KB 10 KB 10 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - CC3235SM2RGKR - 980809-CC3235SM2RGKR - Win Source Electronics
Specs
Data Bus 32 Bit
Serial Interface I²C; SPI; UART; I2C, I2S, Parallel, SPI, UART
Package Type Other; VQFN
View Details
3 suppliers
Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1125RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers